Producto Electric Corp. Splice Connector BCUL-2/0

Description
LONG BARREL TYPE TIN PLATED COPPER MATERIAL 3.16 INCH 3.16 LENGTH IN INCH 100 STANDARD PACKAGE 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.56 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCUL MODEL
Datasheet
Description
LONG BARREL TYPE TIN PLATED COPPER MATERIAL 3.16 INCH 3.16 LENGTH IN INCH 100 STANDARD PACKAGE 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.56 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCUL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCUL-2/0 - Producto Electric Corp.
Orangeburg, NY, USA
Splice Connector
BCUL-2/0
Splice Connector BCUL-2/0
LONG BARREL TYPE TIN PLATED COPPER MATERIAL 3.16 INCH 3.16 LENGTH IN INCH 100 STANDARD PACKAGE 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.56 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCUL MODEL
  • LONG BARREL TYPE
  • TIN PLATED COPPER MATERIAL
  • 3.16 INCH
  • 3.16 LENGTH IN INCH
  • 100 STANDARD PACKAGE
  • 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • 0.56 INCH BARREL OUTER DIAMETER
  • LENGTH IN INCH - UOM IN
  • BCUL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BCUL-2/0
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Heavy Duty low Profile Screw Terminal Only - 1293 - Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Insulated Ferrules - 2622.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers