Producto Electric Corp. Mechanical Cable Lug SLU-650

Description
ELECTROLYTIC COPPER MATERIAL 4.62 INCH OVERALL LENGTH 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1/2 INCH STUD SIZE 2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD SCREW TYPE APPLICABLE STANDARD NEMA FB-1 CURRENT RATING 650 AMPERE NUMBER OF TERMINAL 1 SLU MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 4.62 INCH OVERALL LENGTH 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1/2 INCH STUD SIZE 2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD SCREW TYPE APPLICABLE STANDARD NEMA FB-1 CURRENT RATING 650 AMPERE NUMBER OF TERMINAL 1 SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU-650 - Producto Electric Corp.
Orangeburg, NY, USA
Mechanical Cable Lug
SLU-650
Mechanical Cable Lug SLU-650
ELECTROLYTIC COPPER MATERIAL 4.62 INCH OVERALL LENGTH 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1/2 INCH STUD SIZE 2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD SCREW TYPE APPLICABLE STANDARD NEMA FB-1 CURRENT RATING 650 AMPERE NUMBER OF TERMINAL 1 SLU MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 4.62 INCH OVERALL LENGTH
  • 600 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 2 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • HEX HEAD SCREW TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • CURRENT RATING 650 AMPERE
  • NUMBER OF TERMINAL 1
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number SLU-650
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
#8 Stud Solder Lug - 7333 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Un-Insulated Ferrules - 2223.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Connector Contacts - 1-163090-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details