Producto Electric Corp. Compression Cable Lug BLUL-2T

Description
TIN PLATED COPPER MATERIAL 3.1 INCH OVERALL LENGTH 2 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.6 INCH W PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 3.1 INCH OVERALL LENGTH 2 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.6 INCH W PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUL-2T - Producto Electric Corp.
Orangeburg, NY, USA
Compression Cable Lug
BLUL-2T
Compression Cable Lug BLUL-2T
TIN PLATED COPPER MATERIAL 3.1 INCH OVERALL LENGTH 2 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.6 INCH W PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
  • TIN PLATED COPPER MATERIAL
  • 3.1 INCH OVERALL LENGTH
  • 2 AWG STRANDED CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 0.6 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • BLUL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BLUL-2T
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1573-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Connector Contacts - 102348-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details