Producto Electric Corp. Grounding/Bonding Locknut GL-75

Description
ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 1.43 INCH DIAMETER 0.2 INCH THICKNESS 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 GL MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 1.43 INCH DIAMETER 0.2 INCH THICKNESS 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 GL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Bonding Locknut - GL-75 - Producto Electric Corp.
Orangeburg, NY, USA
Grounding/Bonding Locknut
GL-75
Grounding/Bonding Locknut GL-75
ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 1.43 INCH DIAMETER 0.2 INCH THICKNESS 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 GL MODEL
  • ZINC PLATED STEEL MATERIAL
  • THREADED INSTALLATION
  • 1.43 INCH DIAMETER
  • 0.2 INCH THICKNESS
  • 100 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • GL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number GL-75
Product Name Grounding/Bonding Locknut
Terminal Type Grounding/Bonding Locknut
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
METRIC SCREW TERMINAL (WHITE) - 7689-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Connector Contacts - 1-104505-0 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details