Producto Electric Corp. Splice Connector BCU-1/0

Description
SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 1.89 INCH 1.89 LENGTH IN INCH 100 STANDARD PACKAGE 1/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.51 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCU MODEL
Datasheet
Description
SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 1.89 INCH 1.89 LENGTH IN INCH 100 STANDARD PACKAGE 1/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.51 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCU-1/0 - Producto Electric Corp.
Orangeburg, NY, USA
Splice Connector
BCU-1/0
Splice Connector BCU-1/0
SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 1.89 INCH 1.89 LENGTH IN INCH 100 STANDARD PACKAGE 1/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.51 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCU MODEL
  • SHORT BARREL TYPE
  • TIN PLATED COPPER MATERIAL
  • 1.89 INCH
  • 1.89 LENGTH IN INCH
  • 100 STANDARD PACKAGE
  • 1/0 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • 0.51 INCH BARREL OUTER DIAMETER
  • LENGTH IN INCH - UOM IN
  • BCU MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BCU-1/0
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers
Bootlace Ferrules - 1787331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details