Producto Electric Corp. Service Entrance Cable Connector 107R

Description
DIE CAST ZINC MATERIAL SERVICE ENTRANCE UTILITY, UNDERGROUND FEEDER CABLE USED ON 0.36 INCH MIN. OPENING 1.68 INCH MAX. OPENING (3) 6 TO (3) 2 AWG CABLE SIZE 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
DIE CAST ZINC MATERIAL SERVICE ENTRANCE UTILITY, UNDERGROUND FEEDER CABLE USED ON 0.36 INCH MIN. OPENING 1.68 INCH MAX. OPENING (3) 6 TO (3) 2 AWG CABLE SIZE 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable Connector - 107R - Producto Electric Corp.
Orangeburg, NY, USA
Service Entrance Cable Connector
107R
Service Entrance Cable Connector 107R
DIE CAST ZINC MATERIAL SERVICE ENTRANCE UTILITY, UNDERGROUND FEEDER CABLE USED ON 0.36 INCH MIN. OPENING 1.68 INCH MAX. OPENING (3) 6 TO (3) 2 AWG CABLE SIZE 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1
  • DIE CAST ZINC MATERIAL
  • SERVICE ENTRANCE UTILITY, UNDERGROUND FEEDER CABLE USED ON
  • 0.36 INCH MIN. OPENING
  • 1.68 INCH MAX. OPENING
  • (3) 6 TO (3) 2 AWG CABLE SIZE
  • 1-1/4 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number 107R
Product Name Service Entrance Cable Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1503-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers
Connector Contacts - 102104-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details