Producto Electric Corp. Compression Cable Lug BLUL-075T

Description
TIN PLATED COPPER MATERIAL 6.75 INCH OVERALL LENGTH 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.87 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 6.75 INCH OVERALL LENGTH 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.87 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUL-075T - Producto Electric Corp.
Orangeburg, NY, USA
Compression Cable Lug
BLUL-075T
Compression Cable Lug BLUL-075T
TIN PLATED COPPER MATERIAL 6.75 INCH OVERALL LENGTH 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.87 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
  • TIN PLATED COPPER MATERIAL
  • 6.75 INCH OVERALL LENGTH
  • 750 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 1.87 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • BLUL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BLUL-075T
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Ferrules - 2864.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers