Producto Electric Corp. Mechanical Single Cable Tap SB-2-SP

Description
ELECTRO TIN PLATED SILICON BRONZE MATERIAL 8 AWG SOLID, 2 AWG STRANDED MIN. RUN CONDUCTOR SIZE 8 AWG SOLID, 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 8 AWG SOLID, 2 AWG STRANDED MIN. TAP CONDUCTOR SIZE 8 AWG SOLID, 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION STANDARD PACKAGE 100
Datasheet
Description
ELECTRO TIN PLATED SILICON BRONZE MATERIAL 8 AWG SOLID, 2 AWG STRANDED MIN. RUN CONDUCTOR SIZE 8 AWG SOLID, 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 8 AWG SOLID, 2 AWG STRANDED MIN. TAP CONDUCTOR SIZE 8 AWG SOLID, 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION STANDARD PACKAGE 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - SB-2-SP - Producto Electric Corp.
Orangeburg, NY, USA
Mechanical Single Cable Tap
SB-2-SP
Mechanical Single Cable Tap SB-2-SP
ELECTRO TIN PLATED SILICON BRONZE MATERIAL 8 AWG SOLID, 2 AWG STRANDED MIN. RUN CONDUCTOR SIZE 8 AWG SOLID, 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 8 AWG SOLID, 2 AWG STRANDED MIN. TAP CONDUCTOR SIZE 8 AWG SOLID, 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION STANDARD PACKAGE 100
  • ELECTRO TIN PLATED SILICON BRONZE MATERIAL
  • 8 AWG SOLID, 2 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 8 AWG SOLID, 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 8 AWG SOLID, 2 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 8 AWG SOLID, 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT WITH SPACER BAR INSTALLATION
  • STANDARD PACKAGE 100
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number SB-2-SP
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1787256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details