Producto Electric Corp.Compression Cable LugBLUL-030T
Description
TIN PLATED COPPER MATERIAL
5.75 INCH OVERALL LENGTH
300 MCM CONDUCTOR SIZE
1/2 INCH STUD SIZE
1.22 INCH W PAD SIZE
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
LONG BARREL TYPE
BLUL MODEL
Producto Electric Corp.
Done
Datasheet
Description
TIN PLATED COPPER MATERIAL
5.75 INCH OVERALL LENGTH
300 MCM CONDUCTOR SIZE
1/2 INCH STUD SIZE
1.22 INCH W PAD SIZE
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
LONG BARREL TYPE
BLUL MODEL
TIN PLATED COPPER MATERIAL
5.75 INCH OVERALL LENGTH
300 MCM CONDUCTOR SIZE
1/2 INCH STUD SIZE
1.22 INCH W PAD SIZE
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
LONG BARREL TYPE
BLUL MODEL