Producto Electric Corp.Service Entrance Cable Connector153B
Description
DIE CAST ZINC BODY, TPE BUSHING MATERIAL
2.27 INCH
SERVICE ENTRANCE CABLE USED ON
0.89 INCH X 1.38 INCH MAX. OPENING
(3) 3/0 AWG CABLE SIZE
2.8 INCH DIAMETER
2 INCH TRADE SIZE
WATER TIGHT
APPLICABLE STANDARD NEMA FB-1
INSTALLATION HEX NUT
Producto Electric Corp.
Done
Datasheet
Description
DIE CAST ZINC BODY, TPE BUSHING MATERIAL
2.27 INCH
SERVICE ENTRANCE CABLE USED ON
0.89 INCH X 1.38 INCH MAX. OPENING
(3) 3/0 AWG CABLE SIZE
2.8 INCH DIAMETER
2 INCH TRADE SIZE
WATER TIGHT
APPLICABLE STANDARD NEMA FB-1
INSTALLATION HEX NUT
DIE CAST ZINC BODY, TPE BUSHING MATERIAL
2.27 INCH
SERVICE ENTRANCE CABLE USED ON
0.89 INCH X 1.38 INCH MAX. OPENING
(3) 3/0 AWG CABLE SIZE
2.8 INCH DIAMETER
2 INCH TRADE SIZE
WATER TIGHT
APPLICABLE STANDARD NEMA FB-1
INSTALLATION HEX NUT