Producto Electric Corp. Grounding Bushing MIGB-86M

Description
MALLEABLE IRON MATERIAL 0.85 INCH RIGID CONDUIT/IMC USED ON 14 TO 1/0 AWG WIRE SIZE 3.25 INCH DIAMETER 50 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE OPEN SIDE, ALUMINUM LUG TYPE MIGB MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 0.85 INCH RIGID CONDUIT/IMC USED ON 14 TO 1/0 AWG WIRE SIZE 3.25 INCH DIAMETER 50 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE OPEN SIDE, ALUMINUM LUG TYPE MIGB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - MIGB-86M - Producto Electric Corp.
Orangeburg, NY, USA
Grounding Bushing
MIGB-86M
Grounding Bushing MIGB-86M
MALLEABLE IRON MATERIAL 0.85 INCH RIGID CONDUIT/IMC USED ON 14 TO 1/0 AWG WIRE SIZE 3.25 INCH DIAMETER 50 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE OPEN SIDE, ALUMINUM LUG TYPE MIGB MODEL
  • MALLEABLE IRON MATERIAL
  • 0.85 INCH
  • RIGID CONDUIT/IMC USED ON
  • 14 TO 1/0 AWG WIRE SIZE
  • 3.25 INCH DIAMETER
  • 50 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • OPEN SIDE, ALUMINUM LUG TYPE
  • MIGB MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number MIGB-86M
Product Name Grounding Bushing
Terminal Type Grounding Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details
Terminals - Turret Connectors - 36-1613-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details