BLU-035S -- COMPRESSION CABLE LUG
Producto Electric Corp.
Compression Cable Lug
BLU-035S
Description
TIN PLATED COPPER MATERIAL
3.05 INCH OVERALL LENGTH
350 MCM CONDUCTOR SIZE
1/2 INCH STUD SIZE
1.27 INCH W PAD SIZE
1 PAD HOLE(S)
BLU MODEL
Description
TIN PLATED COPPER MATERIAL
3.05 INCH OVERALL LENGTH
350 MCM CONDUCTOR SIZE
1/2 INCH STUD SIZE
1.27 INCH W PAD SIZE
1 PAD HOLE(S)
BLU MODEL
Datasheet
Suppliers
TIN PLATED COPPER MATERIAL
3.05 INCH OVERALL LENGTH
350 MCM CONDUCTOR SIZE
1/2 INCH STUD SIZE
1.27 INCH W PAD SIZE
1 PAD HOLE(S)
BLU MODEL
- TIN PLATED COPPER MATERIAL
- 3.05 INCH OVERALL LENGTH
- 350 MCM CONDUCTOR SIZE
- 1/2 INCH STUD SIZE
- 1.27 INCH W PAD SIZE
- 1 PAD HOLE(S)
- BLU MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
BLU-035S |
|
Product Name
|
Compression Cable Lug |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal
Material
Copper
North American
18 AWG
View Details
Terminal Type
Ring Terminal; Ring Terminals
Material
Copper; Copper
Features
RoHS; Insulated
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers