Producto Electric Corp. Compression Cable Lug BLUL-040T

Description
TIN PLATED COPPER MATERIAL 5.85 INCH OVERALL LENGTH 400 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.38 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 5.85 INCH OVERALL LENGTH 400 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.38 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUL-040T - Producto Electric Corp.
Orangeburg, NY, USA
Compression Cable Lug
BLUL-040T
Compression Cable Lug BLUL-040T
TIN PLATED COPPER MATERIAL 5.85 INCH OVERALL LENGTH 400 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.38 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
  • TIN PLATED COPPER MATERIAL
  • 5.85 INCH OVERALL LENGTH
  • 400 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 1.38 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • BLUL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BLUL-040T
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
PTFE Insulated Bottom Mount Solder Terminal - 11310 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
4 suppliers
Ferrules - 2869.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 103171-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details