Producto Electric Corp. Compression Cable Lug BLUL-035T

Description
TIN PLATED COPPER MATERIAL 5.63 INCH OVERALL LENGTH 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.27 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 5.63 INCH OVERALL LENGTH 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.27 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUL-035T - Producto Electric Corp.
Orangeburg, NY, USA
Compression Cable Lug
BLUL-035T
Compression Cable Lug BLUL-035T
TIN PLATED COPPER MATERIAL 5.63 INCH OVERALL LENGTH 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.27 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
  • TIN PLATED COPPER MATERIAL
  • 5.63 INCH OVERALL LENGTH
  • 350 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 1.27 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • BLUL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BLUL-035T
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Terminals - Turret Connectors - 36-1595-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers