Producto Electric Corp. Compression Cable Lug BLUL-6T

Description
TIN PLATED COPPER MATERIAL 2.72 INCH OVERALL LENGTH 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 1/2 INCH W PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 2.72 INCH OVERALL LENGTH 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 1/2 INCH W PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUL-6T - Producto Electric Corp.
Orangeburg, NY, USA
Compression Cable Lug
BLUL-6T
Compression Cable Lug BLUL-6T
TIN PLATED COPPER MATERIAL 2.72 INCH OVERALL LENGTH 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 1/2 INCH W PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
  • TIN PLATED COPPER MATERIAL
  • 2.72 INCH OVERALL LENGTH
  • 6 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 1/2 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • BLUL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BLUL-6T
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 1-1871131-2 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 6.7 to 10.5 mm2
View Details
Crocodile Clips - 1902759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS
View Details