BLU-3/0S1 -- COMPRESSION CABLE LUG
Producto Electric Corp.
Compression Cable Lug
BLU-3/0S1
Description
TIN PLATED COPPER MATERIAL
2.75 INCH OVERALL LENGTH
3/0 AWG STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
0.94 INCH W PAD SIZE
1 PAD HOLE(S)
BLU MODEL
Description
TIN PLATED COPPER MATERIAL
2.75 INCH OVERALL LENGTH
3/0 AWG STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
0.94 INCH W PAD SIZE
1 PAD HOLE(S)
BLU MODEL
Datasheet
Suppliers
TIN PLATED COPPER MATERIAL
2.75 INCH OVERALL LENGTH
3/0 AWG STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
0.94 INCH W PAD SIZE
1 PAD HOLE(S)
BLU MODEL
- TIN PLATED COPPER MATERIAL
- 2.75 INCH OVERALL LENGTH
- 3/0 AWG STRANDED CONDUCTOR SIZE
- 1/2 INCH STUD SIZE
- 0.94 INCH W PAD SIZE
- 1 PAD HOLE(S)
- BLU MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
BLU-3/0S1 |
|
Product Name
|
Compression Cable Lug |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
View Details
Amphenol Communications Solutions
Terminal Type
Specialty
Features
RoHS
View Details
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
0.7500 mm2
View Details
BlockMaster Electronics, Inc.
Terminal Type
Splice/PCB Terminal
Features
RoHS
View Details