Producto Electric Corp. Mechanical Cable Lug RU-350

Description
ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 2.85 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1.94 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE APPLICABLE STANDARD NEMA FB-1 RU MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 2.85 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1.94 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE APPLICABLE STANDARD NEMA FB-1 RU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - RU-350 - Producto Electric Corp.
Orangeburg, NY, USA
Mechanical Cable Lug
RU-350
Mechanical Cable Lug RU-350
ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 2.85 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1.94 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE APPLICABLE STANDARD NEMA FB-1 RU MODEL
  • ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL
  • 2.85 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 350 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 1.94 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • SLOTTED SCREW SCREW TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • RU MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number RU-350
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1510-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Dual Wire Ferrules - 2799.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Connector Contacts - 107892-91 - TE Connectivity
Specs
Features RoHS
View Details