Producto Electric Corp. Compression Cable Lug BLUL-030S

Description
TIN PLATED COPPER MATERIAL 3.56 INCH OVERALL LENGTH 300 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.18 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 3.56 INCH OVERALL LENGTH 300 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.18 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUL-030S - Producto Electric Corp.
Orangeburg, NY, USA
Compression Cable Lug
BLUL-030S
Compression Cable Lug BLUL-030S
TIN PLATED COPPER MATERIAL 3.56 INCH OVERALL LENGTH 300 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.18 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
  • TIN PLATED COPPER MATERIAL
  • 3.56 INCH OVERALL LENGTH
  • 300 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 1.18 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • BLUL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BLUL-030S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
PTFE Insulated Split Fork Terminal - 11114 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Connector Contacts - 0641-2-16233 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details