Producto Electric Corp.Compression Cable LugBLUL-035S
Description
TIN PLATED COPPER MATERIAL
3.74 INCH OVERALL LENGTH
350 MCM CONDUCTOR SIZE
1/2 INCH STUD SIZE
1.28 INCH W PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
BLUL MODEL
Producto Electric Corp.
Done
Datasheet
Description
TIN PLATED COPPER MATERIAL
3.74 INCH OVERALL LENGTH
350 MCM CONDUCTOR SIZE
1/2 INCH STUD SIZE
1.28 INCH W PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
BLUL MODEL
TIN PLATED COPPER MATERIAL
3.74 INCH OVERALL LENGTH
350 MCM CONDUCTOR SIZE
1/2 INCH STUD SIZE
1.28 INCH W PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
BLUL MODEL