Producto Electric Corp.Compression Cable LugBLUL-035T2
Description
TIN PLATED COPPER MATERIAL
5.09 INCH OVERALL LENGTH
350 MCM CONDUCTOR SIZE
3/8 INCH STUD SIZE
1.28 INCH W PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG BARREL TYPE
BLUL MODEL
Producto Electric Corp.
Done
Datasheet
Description
TIN PLATED COPPER MATERIAL
5.09 INCH OVERALL LENGTH
350 MCM CONDUCTOR SIZE
3/8 INCH STUD SIZE
1.28 INCH W PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG BARREL TYPE
BLUL MODEL
TIN PLATED COPPER MATERIAL
5.09 INCH OVERALL LENGTH
350 MCM CONDUCTOR SIZE
3/8 INCH STUD SIZE
1.28 INCH W PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG BARREL TYPE
BLUL MODEL