Producto Electric Corp. Mechanical Cable Lug SLU-70

Description
ELECTROLYTIC COPPER MATERIAL 1.53 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.56 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD SCREW TYPE APPLICABLE STANDARD NEMA FB-1 CURRENT RATING 70 TO 90 AMPERE NUMBER OF TERMINAL 1 SLU MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 1.53 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.56 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD SCREW TYPE APPLICABLE STANDARD NEMA FB-1 CURRENT RATING 70 TO 90 AMPERE NUMBER OF TERMINAL 1 SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU-70 - Producto Electric Corp.
Orangeburg, NY, USA
Mechanical Cable Lug
SLU-70
Mechanical Cable Lug SLU-70
ELECTROLYTIC COPPER MATERIAL 1.53 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.56 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD SCREW TYPE APPLICABLE STANDARD NEMA FB-1 CURRENT RATING 70 TO 90 AMPERE NUMBER OF TERMINAL 1 SLU MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 1.53 INCH OVERALL LENGTH
  • 8 AWG MIN. CONDUCTOR SIZE
  • 2 AWG MAX. CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 0.56 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • HEX HEAD SCREW TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • CURRENT RATING 70 TO 90 AMPERE
  • NUMBER OF TERMINAL 1
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number SLU-70
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Bootlace Ferrules - 1787325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details