Producto Electric Corp. Mechanical Cable Lug SLU-35

Description
ELECTROLYTIC COPPER MATERIAL 1.19 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE 3/16 INCH STUD SIZE 0.37 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD SCREW TYPE APPLICABLE STANDARD NEMA FB-1 CURRENT RATING 35 TO 50 AMPERE NUMBER OF TERMINAL 1 SLU MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 1.19 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE 3/16 INCH STUD SIZE 0.37 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD SCREW TYPE APPLICABLE STANDARD NEMA FB-1 CURRENT RATING 35 TO 50 AMPERE NUMBER OF TERMINAL 1 SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU-35 - Producto Electric Corp.
Orangeburg, NY, USA
Mechanical Cable Lug
SLU-35
Mechanical Cable Lug SLU-35
ELECTROLYTIC COPPER MATERIAL 1.19 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE 3/16 INCH STUD SIZE 0.37 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD SCREW TYPE APPLICABLE STANDARD NEMA FB-1 CURRENT RATING 35 TO 50 AMPERE NUMBER OF TERMINAL 1 SLU MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 1.19 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 6 AWG MAX. CONDUCTOR SIZE
  • 3/16 INCH STUD SIZE
  • 0.37 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • HEX HEAD SCREW TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • CURRENT RATING 35 TO 50 AMPERE
  • NUMBER OF TERMINAL 1
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number SLU-35
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1262-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
3 suppliers
Connector Contacts - 1-104481-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details