Producto Electric Corp. Splice Connector BCU-8

Description
SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 0.95 INCH .95 LENGTH IN INCH 500 STANDARD PACKAGE 8 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.26 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCU MODEL
Datasheet
Description
SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 0.95 INCH .95 LENGTH IN INCH 500 STANDARD PACKAGE 8 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.26 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCU-8 - Producto Electric Corp.
Orangeburg, NY, USA
Splice Connector
BCU-8
Splice Connector BCU-8
SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 0.95 INCH .95 LENGTH IN INCH 500 STANDARD PACKAGE 8 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.26 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCU MODEL
  • SHORT BARREL TYPE
  • TIN PLATED COPPER MATERIAL
  • 0.95 INCH
  • .95 LENGTH IN INCH
  • 500 STANDARD PACKAGE
  • 8 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • 0.26 INCH BARREL OUTER DIAMETER
  • LENGTH IN INCH - UOM IN
  • BCU MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BCU-8
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
#4 Stud Lockwasher Solder Lug - 7311 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Insulated Ferrules - 2500.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details