Producto Electric Corp. Compression Cable Lug BLUL-080T

Description
TIN PLATED COPPER MATERIAL 7.09 INCH OVERALL LENGTH 800 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.94 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 7.09 INCH OVERALL LENGTH 800 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.94 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUL-080T - Producto Electric Corp.
Orangeburg, NY, USA
Compression Cable Lug
BLUL-080T
Compression Cable Lug BLUL-080T
TIN PLATED COPPER MATERIAL 7.09 INCH OVERALL LENGTH 800 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.94 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
  • TIN PLATED COPPER MATERIAL
  • 7.09 INCH OVERALL LENGTH
  • 800 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 1.94 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • BLUL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BLUL-080T
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data