Producto Electric Corp. Compression Cable Lug BLUL-4S

Description
TIN PLATED COPPER MATERIAL 1.81 INCH OVERALL LENGTH 4 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 1/2 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 1.81 INCH OVERALL LENGTH 4 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 1/2 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUL-4S - Producto Electric Corp.
Orangeburg, NY, USA
Compression Cable Lug
BLUL-4S
Compression Cable Lug BLUL-4S
TIN PLATED COPPER MATERIAL 1.81 INCH OVERALL LENGTH 4 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 1/2 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
  • TIN PLATED COPPER MATERIAL
  • 1.81 INCH OVERALL LENGTH
  • 4 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 1/2 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • BLUL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BLUL-4S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data