Producto Electric Corp. Splice Connector BCU-1

Description
SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 1.89 INCH 1.89 LENGTH IN INCH 100 STANDARD PACKAGE 1 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.46 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCU MODEL
Datasheet
Description
SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 1.89 INCH 1.89 LENGTH IN INCH 100 STANDARD PACKAGE 1 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.46 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCU-1 - Producto Electric Corp.
Orangeburg, NY, USA
Splice Connector
BCU-1
Splice Connector BCU-1
SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 1.89 INCH 1.89 LENGTH IN INCH 100 STANDARD PACKAGE 1 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.46 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCU MODEL
  • SHORT BARREL TYPE
  • TIN PLATED COPPER MATERIAL
  • 1.89 INCH
  • 1.89 LENGTH IN INCH
  • 100 STANDARD PACKAGE
  • 1 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • 0.46 INCH BARREL OUTER DIAMETER
  • LENGTH IN INCH - UOM IN
  • BCU MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BCU-1
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Ferrules - 2870.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 103171-1 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminal Posts - 1796904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details