Producto Electric Corp. Splice Connector BCU-060

Description
SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 2.9 INCH 2.9 LENGTH IN INCH 60 STANDARD PACKAGE 600 MCM (COPPER) CONDUCTOR SIZE 1.19 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCU MODEL
Datasheet
Description
SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 2.9 INCH 2.9 LENGTH IN INCH 60 STANDARD PACKAGE 600 MCM (COPPER) CONDUCTOR SIZE 1.19 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCU-060 - Producto Electric Corp.
Orangeburg, NY, USA
Splice Connector
BCU-060
Splice Connector BCU-060
SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 2.9 INCH 2.9 LENGTH IN INCH 60 STANDARD PACKAGE 600 MCM (COPPER) CONDUCTOR SIZE 1.19 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCU MODEL
  • SHORT BARREL TYPE
  • TIN PLATED COPPER MATERIAL
  • 2.9 INCH
  • 2.9 LENGTH IN INCH
  • 60 STANDARD PACKAGE
  • 600 MCM (COPPER) CONDUCTOR SIZE
  • 1.19 INCH BARREL OUTER DIAMETER
  • LENGTH IN INCH - UOM IN
  • BCU MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BCU-060
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-7 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
#6 Stud Solder Lug - 7332 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
3 suppliers
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details