Producto Electric Corp. Mechanical Cable Lug RA-1000

Description
ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 3.5 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 21/32 INCH STUD SIZE 1.5 INCH W PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE APPLICABLE STANDARD NEMA FB-1 RA MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 3.5 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 21/32 INCH STUD SIZE 1.5 INCH W PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE APPLICABLE STANDARD NEMA FB-1 RA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - RA-1000 - Producto Electric Corp.
Orangeburg, NY, USA
Mechanical Cable Lug
RA-1000
Mechanical Cable Lug RA-1000
ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 3.5 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 21/32 INCH STUD SIZE 1.5 INCH W PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE APPLICABLE STANDARD NEMA FB-1 RA MODEL
  • ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL
  • 3.5 INCH OVERALL LENGTH
  • 500 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 21/32 INCH STUD SIZE
  • 1.5 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • HEX SOCKET SCREW TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • RA MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number RA-1000
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2400.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-100605-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Ring Terminals - 1788643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details