Producto Electric Corp. Splice Connector BCU-3

Description
SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 1.89 INCH 1.89 LENGTH IN INCH 250 STANDARD PACKAGE 3 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.38 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCU MODEL
Datasheet
Description
SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 1.89 INCH 1.89 LENGTH IN INCH 250 STANDARD PACKAGE 3 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.38 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCU-3 - Producto Electric Corp.
Orangeburg, NY, USA
Splice Connector
BCU-3
Splice Connector BCU-3
SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 1.89 INCH 1.89 LENGTH IN INCH 250 STANDARD PACKAGE 3 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.38 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCU MODEL
  • SHORT BARREL TYPE
  • TIN PLATED COPPER MATERIAL
  • 1.89 INCH
  • 1.89 LENGTH IN INCH
  • 250 STANDARD PACKAGE
  • 3 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • 0.38 INCH BARREL OUTER DIAMETER
  • LENGTH IN INCH - UOM IN
  • BCU MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BCU-3
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data