Producto Electric Corp. Compression Cable Lug BLUL-2S

Description
TIN PLATED COPPER MATERIAL 2.25 INCH OVERALL LENGTH 2 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.62 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 2.25 INCH OVERALL LENGTH 2 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.62 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUL-2S - Producto Electric Corp.
Orangeburg, NY, USA
Compression Cable Lug
BLUL-2S
Compression Cable Lug BLUL-2S
TIN PLATED COPPER MATERIAL 2.25 INCH OVERALL LENGTH 2 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.62 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
  • TIN PLATED COPPER MATERIAL
  • 2.25 INCH OVERALL LENGTH
  • 2 AWG STRANDED CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 0.62 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • BLUL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BLUL-2S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data