Producto Electric Corp. Mechanical Cable Lug S-400

Description
SINGLE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 3 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 17/32 INCH STUD SIZE 1.37 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE APPLICABLE STANDARD NEMA FB-1 CURRENT RATING 400 AMPERE NUMBER OF TERMINAL 1 S MODEL
Datasheet
Description
SINGLE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 3 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 17/32 INCH STUD SIZE 1.37 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE APPLICABLE STANDARD NEMA FB-1 CURRENT RATING 400 AMPERE NUMBER OF TERMINAL 1 S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - S-400 - Producto Electric Corp.
Orangeburg, NY, USA
Mechanical Cable Lug
S-400
Mechanical Cable Lug S-400
SINGLE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 3 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 17/32 INCH STUD SIZE 1.37 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE APPLICABLE STANDARD NEMA FB-1 CURRENT RATING 400 AMPERE NUMBER OF TERMINAL 1 S MODEL
  • SINGLE BARREL TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 3 INCH OVERALL LENGTH
  • 4/0 AWG MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 17/32 INCH STUD SIZE
  • 1.37 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • SLOTTED SCREW SCREW TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • CURRENT RATING 400 AMPERE
  • NUMBER OF TERMINAL 1
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number S-400
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2391.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Bootlace Ferrules - 1901982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details