Producto Electric Corp. Compression Cable Lug BLUL-4T

Description
TIN PLATED COPPER MATERIAL 2.72 INCH OVERALL LENGTH 4 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 1/2 INCH W PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 2.72 INCH OVERALL LENGTH 4 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 1/2 INCH W PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUL-4T - Producto Electric Corp.
Orangeburg, NY, USA
Compression Cable Lug
BLUL-4T
Compression Cable Lug BLUL-4T
TIN PLATED COPPER MATERIAL 2.72 INCH OVERALL LENGTH 4 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 1/2 INCH W PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
  • TIN PLATED COPPER MATERIAL
  • 2.72 INCH OVERALL LENGTH
  • 4 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 1/2 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • BLUL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BLUL-4T
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1527-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details