Producto Electric Corp. Compression Cable Lug BLUL-080T2

Description
TIN PLATED COPPER MATERIAL 6.06 INCH OVERALL LENGTH 800 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.94 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 6.06 INCH OVERALL LENGTH 800 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.94 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUL-080T2 - Producto Electric Corp.
Orangeburg, NY, USA
Compression Cable Lug
BLUL-080T2
Compression Cable Lug BLUL-080T2
TIN PLATED COPPER MATERIAL 6.06 INCH OVERALL LENGTH 800 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.94 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
  • TIN PLATED COPPER MATERIAL
  • 6.06 INCH OVERALL LENGTH
  • 800 MCM CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 1.94 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • BLUL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BLUL-080T2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Spade Terminals - 1-1377173-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details