Producto Electric Corp. Grounding Bushing MIGB-101M

Description
MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 6 TO 3/0 AWG WIRE SIZE 6.25 INCH DIAMETER 2 STANDARD PACKAGE 5 INCH TRADE SIZE INSULATED THROAT TYPE OPEN SIDE, ALUMINUM LUG TYPE MIGB MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 6 TO 3/0 AWG WIRE SIZE 6.25 INCH DIAMETER 2 STANDARD PACKAGE 5 INCH TRADE SIZE INSULATED THROAT TYPE OPEN SIDE, ALUMINUM LUG TYPE MIGB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - MIGB-101M - Producto Electric Corp.
Orangeburg, NY, USA
Grounding Bushing
MIGB-101M
Grounding Bushing MIGB-101M
MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 6 TO 3/0 AWG WIRE SIZE 6.25 INCH DIAMETER 2 STANDARD PACKAGE 5 INCH TRADE SIZE INSULATED THROAT TYPE OPEN SIDE, ALUMINUM LUG TYPE MIGB MODEL
  • MALLEABLE IRON MATERIAL
  • 1 INCH
  • RIGID CONDUIT/IMC USED ON
  • 6 TO 3/0 AWG WIRE SIZE
  • 6.25 INCH DIAMETER
  • 2 STANDARD PACKAGE
  • 5 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • OPEN SIDE, ALUMINUM LUG TYPE
  • MIGB MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number MIGB-101M
Product Name Grounding Bushing
Terminal Type Grounding Bushing
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Bootlace Ferrules - 1787345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details