Producto Electric Corp. Mechanical Cable Lug RA-250

Description
ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 2.12 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 21/64 INCH STUD SIZE 1.01 INCH W PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE APPLICABLE STANDARD NEMA FB-1 RA MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 2.12 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 21/64 INCH STUD SIZE 1.01 INCH W PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE APPLICABLE STANDARD NEMA FB-1 RA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - RA-250 - Producto Electric Corp.
Orangeburg, NY, USA
Mechanical Cable Lug
RA-250
Mechanical Cable Lug RA-250
ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 2.12 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 21/64 INCH STUD SIZE 1.01 INCH W PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE APPLICABLE STANDARD NEMA FB-1 RA MODEL
  • ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL
  • 2.12 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 21/64 INCH STUD SIZE
  • 1.01 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • HEX SOCKET SCREW TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • RA MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number RA-250
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
2 suppliers
Bootlace Ferrules - 1787287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details