Producto Electric Corp. Grounding Bushing MIGB-83M

Description
MALLEABLE IRON MATERIAL 0.67 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG WIRE SIZE 2.06 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE OPEN SIDE, ALUMINUM LUG TYPE MIGB MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 0.67 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG WIRE SIZE 2.06 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE OPEN SIDE, ALUMINUM LUG TYPE MIGB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - MIGB-83M - Producto Electric Corp.
Orangeburg, NY, USA
Grounding Bushing
MIGB-83M
Grounding Bushing MIGB-83M
MALLEABLE IRON MATERIAL 0.67 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG WIRE SIZE 2.06 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE OPEN SIDE, ALUMINUM LUG TYPE MIGB MODEL
  • MALLEABLE IRON MATERIAL
  • 0.67 INCH
  • RIGID CONDUIT/IMC USED ON
  • 14 TO 4 AWG WIRE SIZE
  • 2.06 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • OPEN SIDE, ALUMINUM LUG TYPE
  • MIGB MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number MIGB-83M
Product Name Grounding Bushing
Terminal Type Grounding Bushing
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1593-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers
Dual Wire Ferrules - 2798.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Splices - 1-141175-2 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details