Producto Electric Corp.Compression Cable LugBLUL-4/0T2
Description
TIN PLATED COPPER MATERIAL
4.59 INCH OVERALL LENGTH
4/0 AWG STRANDED CONDUCTOR SIZE
3/8 INCH STUD SIZE
1 INCH W PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG BARREL TYPE
BLUL MODEL
Producto Electric Corp.
Done
Datasheet
Description
TIN PLATED COPPER MATERIAL
4.59 INCH OVERALL LENGTH
4/0 AWG STRANDED CONDUCTOR SIZE
3/8 INCH STUD SIZE
1 INCH W PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG BARREL TYPE
BLUL MODEL
TIN PLATED COPPER MATERIAL
4.59 INCH OVERALL LENGTH
4/0 AWG STRANDED CONDUCTOR SIZE
3/8 INCH STUD SIZE
1 INCH W PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG BARREL TYPE
BLUL MODEL