Producto Electric Corp. Grounding Bushing MIGB-82M

Description
MALLEABLE IRON MATERIAL 0.54 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG WIRE SIZE 1.68 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE OPEN SIDE, ALUMINUM LUG TYPE MIGB MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 0.54 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG WIRE SIZE 1.68 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE OPEN SIDE, ALUMINUM LUG TYPE MIGB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - MIGB-82M - Producto Electric Corp.
Orangeburg, NY, USA
Grounding Bushing
MIGB-82M
Grounding Bushing MIGB-82M
MALLEABLE IRON MATERIAL 0.54 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG WIRE SIZE 1.68 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE OPEN SIDE, ALUMINUM LUG TYPE MIGB MODEL
  • MALLEABLE IRON MATERIAL
  • 0.54 INCH
  • RIGID CONDUIT/IMC USED ON
  • 14 TO 4 AWG WIRE SIZE
  • 1.68 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • OPEN SIDE, ALUMINUM LUG TYPE
  • MIGB MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number MIGB-82M
Product Name Grounding Bushing
Terminal Type Grounding Bushing
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Quick Disconnects - 100645-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
Un-Insulated Ferrules - 2222.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers