Producto Electric Corp. Mechanical Cable Lug S-650

Description
SINGLE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 3.87 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1.75 INCH W PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE APPLICABLE STANDARD NEMA FB-1 CURRENT RATING 650 AMPERE NUMBER OF TERMINAL 1 S MODEL
Datasheet
Description
SINGLE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 3.87 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1.75 INCH W PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE APPLICABLE STANDARD NEMA FB-1 CURRENT RATING 650 AMPERE NUMBER OF TERMINAL 1 S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - S-650 - Producto Electric Corp.
Orangeburg, NY, USA
Mechanical Cable Lug
S-650
Mechanical Cable Lug S-650
SINGLE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 3.87 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1.75 INCH W PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE APPLICABLE STANDARD NEMA FB-1 CURRENT RATING 650 AMPERE NUMBER OF TERMINAL 1 S MODEL
  • SINGLE BARREL TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 3.87 INCH OVERALL LENGTH
  • 500 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 1.75 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • HEX SOCKET SCREW TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • CURRENT RATING 650 AMPERE
  • NUMBER OF TERMINAL 1
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number S-650
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data