Producto Electric Corp. Compression Cable Lug BLUL-3/0S

Description
TIN PLATED COPPER MATERIAL 2.81 INCH OVERALL LENGTH 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 0.93 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 2.81 INCH OVERALL LENGTH 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 0.93 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUL-3/0S - Producto Electric Corp.
Orangeburg, NY, USA
Compression Cable Lug
BLUL-3/0S
Compression Cable Lug BLUL-3/0S
TIN PLATED COPPER MATERIAL 2.81 INCH OVERALL LENGTH 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 0.93 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
  • TIN PLATED COPPER MATERIAL
  • 2.81 INCH OVERALL LENGTH
  • 3/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 0.93 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • BLUL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BLUL-3/0S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
METRIC SCREW TERMINAL (GREEN) - 7698-6 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Un-Insulated Ferrules - 2218.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1-175249-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details