WAGO Terminal Blocks - Headers, Plugs and Sockets 2092-1106/002-000

Description
1-CONDUCTOR FEMALE PLUG; GRIPPIN
Request a Quote Datasheet
Description
1-CONDUCTOR FEMALE PLUG; GRIPPIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-2092-1106/002-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-2092-1106/002-000-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-2092-1106/002-000-ND
1-CONDUCTOR FEMALE PLUG; GRIPPIN

1-CONDUCTOR FEMALE PLUG; GRIPPIN

Buy Now Datasheet
Terminal Block, Cable, 6 Position, 24-12Awg; Pitch Spacing Wago - 54W3799 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Cable, 6 Position, 24-12Awg; Pitch Spacing Wago
54W3799
Terminal Block, Cable, 6 Position, 24-12Awg; Pitch Spacing Wago 54W3799
TERMINAL BLOCK, CABLE, 6 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK, CABLE, 6 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2092-1106/002-000-ND 54W3799
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Cable, 6 Position, 24-12Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Operating Temperature -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data