TERM BLK 3P TOP ENTRY 5.0MM PCB
TB, WIRE TO BRD, 3POS, 16AWG; Pitch Spacing:5mm; No. of Positions:3Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-2086-3123-ND | 70AJ0844 |
| Product Name | Terminal Blocks - Wire to Board | Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Wago |
| Mounting Options | PCB | |
| Features | Push Button Actuated | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| # of Contacts | 3 | |
| Contacts Pitch | 5.00 mm (0.20 inches) |