WAGO Terminal Blocks - Headers, Plugs and Sockets 2091-1124

Description
1-CONDUCTOR FEMALE PLUG; 1.5 MM;
Request a Quote Datasheet
Description
1-CONDUCTOR FEMALE PLUG; 1.5 MM;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1124-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-2091-1124-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-2091-1124-ND
1-CONDUCTOR FEMALE PLUG; 1.5 MM;

1-CONDUCTOR FEMALE PLUG; 1.5 MM;

Buy Now Datasheet
Terminal Block, Pluggable, 4Pos, 10A; Pitch Spacing Wago - 54W3706 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 10A; Pitch Spacing Wago
54W3706
Terminal Block, Pluggable, 4Pos, 10A; Pitch Spacing Wago 54W3706
TERMINAL BLOCK, PLUGGABLE, 4POS, 10A; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size (AWG):24AWG to 14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:320V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 10A; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size (AWG):24AWG to 14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2091-1124-ND 54W3706
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 4Pos, 10A; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Push Button Actuated
Operating Temperature -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Terminal Block, Barrier, 6 Position, 22-14Awg; No. Of Rows Blockmaster Electronics - 12P6774 - Newark, An Avnet Company
Specs
North American 22 to 14 AWG
Voltage Rating 300 volts
Current Rating 25 amps
View Details
Sensor terminal block - 2000-5417/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers