WAGO Terminal Blocks - Wire to Board 2086-3206/300-000

Description
TERM BLK 6P SIDE ENT 5.0MM PCB
Request a Quote Datasheet
Description
TERM BLK 6P SIDE ENT 5.0MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2086-3206/300-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-3206/300-000-ND
Terminal Blocks - Wire to Board 2946-2086-3206/300-000-ND
TERM BLK 6P SIDE ENT 5.0MM PCB

TERM BLK 6P SIDE ENT 5.0MM PCB

Buy Now Datasheet
Tb, Wire To Brd, R/a, 6Pos, 16Awg; Pitch Spacing Wago - 70AJ0869 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 6Pos, 16Awg; Pitch Spacing Wago
70AJ0869
Tb, Wire To Brd, R/a, 6Pos, 16Awg; Pitch Spacing Wago 70AJ0869
TB, WIRE TO BRD, R/A, 6POS, 16AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V RoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 6POS, 16AWG; Pitch Spacing:5mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2086-3206/300-000-ND 70AJ0869
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, R/a, 6Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 6
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.007 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Fuse terminal block - 2002-1981/1000-429 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers