1-CONDUCTOR FEMALE PLUG; GRIPPIN
TERMINAL BLOCK, CABLE, 6 POSITION, 24-14AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-2091-1106/002-000-ND | 54W3697 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block, Cable, 6 Position, 24-14Awg; Pitch Spacing Wago |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Spring Clamp | |
| Features | Terminal Plug | |
| Operating Temperature | -60 to 100 C (-76 to 212 F) | |
| Terminal Block Type | Single Feed Through |