TERM BLK 7P SIDE ENT 5.0MM SMT
TERM BLK 7P SIDE ENT 5.0MM SMT
TERM BLK 7P SIDE ENT 5.0MM SMT
TB, WIRE TO BRD, R/A, 7POS, 16AWG; Pitch Spacing:5mm; No. of Positions:7Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-2086-3207/700-000/997-607DKR-ND | 70AJ0873 |
| Product Name | Terminal Blocks - Wire to Board | Tb, Wire To Brd, R/a, 7Pos, 16Awg; Pitch Spacing Wago |
| Mounting Options | PCB | |
| Features | Push Button Actuated | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| # of Contacts | 7 | |
| Contacts Pitch | 5.00 mm (0.20 inches) |