WAGO Terminal Blocks - Wire to Board 2086-3205/700-000/997-607

Description
TERM BLK 5P SIDE ENT 5.0MM SMT
Request a Quote Datasheet
Description
TERM BLK 5P SIDE ENT 5.0MM SMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2086-3205/700-000/997-607DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-3205/700-000/997-607DKR-ND
Terminal Blocks - Wire to Board 2946-2086-3205/700-000/997-607DKR-ND
TERM BLK 5P SIDE ENT 5.0MM SMT

TERM BLK 5P SIDE ENT 5.0MM SMT

Buy Now Datasheet
Terminal Blocks - Wire to Board - 2946-2086-3205/700-000/997-607CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-3205/700-000/997-607CT-ND
Terminal Blocks - Wire to Board 2946-2086-3205/700-000/997-607CT-ND
TERM BLK 5P SIDE ENT 5.0MM SMT

TERM BLK 5P SIDE ENT 5.0MM SMT

Buy Now Datasheet
Terminal Blocks - Wire to Board - 2946-2086-3205/700-000/997-607TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-3205/700-000/997-607TR-ND
Terminal Blocks - Wire to Board 2946-2086-3205/700-000/997-607TR-ND
TERM BLK 5P SIDE ENT 5.0MM SMT

TERM BLK 5P SIDE ENT 5.0MM SMT

Buy Now Datasheet
Tb, Wire To Brd, R/a, 5Pos, 16Awg; Pitch Spacing Wago - 70AJ0867 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 5Pos, 16Awg; Pitch Spacing Wago
70AJ0867
Tb, Wire To Brd, R/a, 5Pos, 16Awg; Pitch Spacing Wago 70AJ0867
TB, WIRE TO BRD, R/A, 5POS, 16AWG; Pitch Spacing:5mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V RoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 5POS, 16AWG; Pitch Spacing:5mm; No. of Positions:5Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2086-3205/700-000/997-607DKR-ND 70AJ0867
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, R/a, 5Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 5
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 94.12 - PCB socket - 9412 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Single Row and Tri-Barrier Blocks - HD-336-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details