Manufacturer: Panasonic
Win Source Part Number: 937947-TXS2SA-L2-12V
Series: TX-S
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay DPDT (2 Form C) Surface Mount
Package: Tube
Mounting: Surface Mount
Family Name: TXS2
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8536.41.0020
Other Part Number: ATXS223SA, TXS2SAL212V, 255-2345-5, TXS2SA-L2-12V-ND
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TX-S Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 1A 12V
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 937947-TXS2SA-L2-12V | 36K2186 | TXS2SA-L2-12V |
| Product Name | Signal Relays, Up to 2 Amps - TXS2SA-L2-12V | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Surface Mount | Surface Mount | Surface Mount |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Approvals | RoHS |