Panasonic TXS2-24V Signal Relay
RELAY GEN PURPOSE DPDT 1A 24V
TX-S Series High Capacity Relays, 1 A (Max.) Current Rating, PCB Mount
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TX-S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
Signal Relay, TX-S Series, Non Latching, DPDT, Through Hole, 1 A, 24 VDC RoHS Compliant: Yes
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Safety Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 8154947 | TXS2-24V | 70158631 | 11C0339 | 71Y9520 |
| Product Name | Signal Relays | Relays - Signal Relays, Up to 2 Amps | Relay;E-Mech;Automotive;DPDT-NO/NC;Cur-Rtg 1A;Ctrl-V 24DC;Vol-Rtg 30DC;PCB Mnt | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic | Signal Relay, Tx-S Series, Non Latching, Dpdt, Through Hole, 1 A, 24 Vdc Rohs Compliant Panasonic |
| Channels | Double Throw | ||||
| Mounting | PCBoard; Pcb mount | Through Hole | PCBoard | PCBoard; Through Hole | |
| Application Type | General | ||||
| Switch Configuration | FormC | ||||
| Poles | Double Pole (DP) | Double Pole (DP) |