RELAY GEN PURPOSE DPDT 2A 4.5V
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:P2/V23079 Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | V23079E1211B301 | 99W6352 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity |
| Application Type | General | |
| Mounting | Surface Mount | Surface Mount |
| Switch Configuration | FormC | |
| Poles | Double Pole (DP) |